The TL062A is a dual low-power JFET-input operational amplifier with a typical supply current of 200 μA per amplifier, a slew rate of 3.5 V/μs, and a common-mode input voltage range that includes VCC+. It features internal frequency compensation, output short-circuit protection, and a high input impedance. The device is available in an SOIC-8 package measuring 4.90 mm × 6.00 mm, and operates over a temperature range of 0°C to 70°C. ESD protection is rated at 1.5 kV HBM.
Low-Power JFET-Input Operational Amplifier 8-SOIC 0 to 70
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Low-Power JFET-Input Op Amp
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL062ACDE4 | TL062ACDE4-ND | TL062ACDE4 | TL062ACDE4 | TL062ACDE4 | TL062ACDE4 |
| Product Name | TL062A Low-Power JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 7 to 36 volts | 10 volts | ||||
| VOS | 6 millivolts | 3 millivolts | ||||
| Quiescent Current (IQ) | 250 microamps | |||||
| CMRR | 80 dB |