Texas Instruments TL061 Low-Power JFET-Input General-Purpose Operational Amplifier TL061IPE4

Description
Low-Power JFET-Input General-Purpose Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Low-Power JFET-Input General-Purpose Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL061 Low-Power JFET-Input General-Purpose Operational Amplifier - TL061IPE4 - Texas Instruments
Dallas, TX, United States
TL061 Low-Power JFET-Input General-Purpose Operational Amplifier
TL061IPE4
TL061 Low-Power JFET-Input General-Purpose Operational Amplifier TL061IPE4
Low-Power JFET-Input General-Purpose Operational Amplifier 8-PDIP -40 to 85

Low-Power JFET-Input General-Purpose Operational Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Low-Power 1MHz 18V Operational Amplifier IC - 687-TL061IPE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1MHz 18V Operational Amplifier IC
687-TL061IPE4
Low-Power 1MHz 18V Operational Amplifier IC 687-TL061IPE4
Low-Power JFET Op Amp, 1MHz BW, 18V, 8-PDIP Product overview: TL061IPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL061IPE4 can be used for catalog matching and distributor lookup.

Low-Power JFET Op Amp, 1MHz BW, 18V, 8-PDIP Product overview: TL061IPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL061IPE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061IPE4 - 132834-TL061IPE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061IPE4
132834-TL061IPE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061IPE4 132834-TL061IPE4
Manufacturer: Texas Instruments Win Source Part Number: 132834-TL061IPE4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 3.5 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 200μA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 132834-TL061IPE4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL061IPE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL061IPE4
Instrumentation, OP Amps, Buffer Amps TL061IPE4
J-FET Amplifier 1 Circuit No 8-PDIP

J-FET Amplifier 1 Circuit No 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL061IPE4
Operational Amplifiers - Op Amps TL061IPE4
Operational Amplifiers - Op Amps Low-Power JFET-Input

Operational Amplifiers - Op Amps Low-Power JFET-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL061IPE4 687-TL061IPE4 132834-TL061IPE4 TL061IPE4 TL061IPE4
Product Name TL061 Low-Power JFET-Input General-Purpose Operational Amplifier Low-Power 1MHz 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061IPE4 Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 7 to 36 volts
VOS 15 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA117 High Common-Mode Voltage Difference Amplifier - INA117KU - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101KUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers