The TL061ID is a single, low-power JFET-input operational amplifier in an 8-pin SOIC package, operating over a temperature range of -40 to 85 °C with a typical supply current of 200 μA and a slew rate of 3.5 V/μs. It features a common-mode input voltage range that includes the positive supply, output short-circuit protection, and high input impedance. The device includes internal frequency compensation and latch-up-free operation, with an ESD rating of 1.5 kV (HBM).
Low-Power JFET-Input General-Purpose Operational Amplifier 8-SOIC -40 to 85
J-FET Amplifier 1 Circuit 8-SOIC
TL061 Low-Power JFET-Input General-Purpose Operational Amplifier
IC, OP AMP, JFET-INPUT, SMD, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Sgl Low Power Bif
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL061ID | 296-7173-5-ND | 2495001P | TL061ID | 28AH5535 | TL061ID | TL061ID | TL061ID |
| Product Name | TL061 Low-Power JFET-Input General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amps | Ic, Op Amp, Jfet-Input, Smd, Soic8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | ||||||
| VOS | 15 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 70 dB |