J-FET Amplifier 1 Circuit 8-SO
IC OPAMP JFET 1 CIRCUIT 8SO
IC OPAMP JFET 1 CIRCUIT 8SO
J-FET Amplifier 1 Circuit 8-SO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL061ACPSRG4-ND | TL061ACPSRG4 | TL061ACPSRG4 | TL061ACPSRG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |
| Slew Rate | 3.5 V/µs | 3.50E-6 V/µs | 3.5 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | Surface Mount | SOIC; 8-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage (VS) | 7 volts |