The TL061ACP is a single low-power JFET-input operational amplifier in a 8-pin PDIP package, measuring 9.59 mm × 7.94 mm, with an operating temperature range of 0 to 70 °C. It features a typical supply current of 200 μA, a slew rate of 3.5 V/μs, and a unity-gain bandwidth suitable for cost-sensitive applications. The device includes internal frequency compensation, output short-circuit protection, and a common-mode input voltage range that includes the positive supply rail. It is latch-up-free and designed for use in applications such as tablets, white goods, and personal electronics.
Low-Power JFET-Input Operational Amplifier 8-PDIP 0 to 70
TL061A Single low-power JFET-Input improved offset operational amplifier
JFET Op Amp, 1MHz BW, 80dB CMRR, 18V, 1-Ch, PDIP Product overview: TL061ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL061ACP can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1107513-TL061ACP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
IC OPAMP JFET 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Low Power JFET Input
IC, OP AMP, JFET; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:3.5V/¦S; SUPPLY VOLTAGE RANGE:7V TO 36V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE MAX:70¦C; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
J-FET Amplifier 1 Circuit 8-PDIP
IC, OP AMP, JFET; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL061ACP | TL061ACP | 687-TL061ACP | 296-7172-5-ND | 1107513-TL061ACP | TL061ACP | TL061ACP | 16868419 | TL061ACP | 27AJ0118 | TL061ACP |
| Product Name | TL061A Low-Power JFET-Input Operational Amplifier | 1MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061ACP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Jfet; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 7 to 36 volts | 7 volts | ||||||
| VOS | 6 millivolts | 3 millivolts | 3 millivolts | ||||||||
| Quiescent Current (IQ) | 250 microamps | ||||||||||
| CMRR | 80 dB |