Texas Instruments 1MHz 18V SOIC Operational Amplifier IC TL061ACDRG4

Description
1MHz Op Amp, 3mV Vos, 80dB CMRR, 18V Max, SOIC-8 Product overview: TL061ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL061ACDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1MHz Op Amp, 3mV Vos, 80dB CMRR, 18V Max, SOIC-8 Product overview: TL061ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL061ACDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHz 18V SOIC Operational Amplifier IC
687-TL061ACDRG4
1MHz 18V SOIC Operational Amplifier IC 687-TL061ACDRG4
1MHz Op Amp, 3mV Vos, 80dB CMRR, 18V Max, SOIC-8 Product overview: TL061ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL061ACDRG4 can be used for catalog matching and distributor lookup.

1MHz Op Amp, 3mV Vos, 80dB CMRR, 18V Max, SOIC-8 Product overview: TL061ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL061ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061ACDRG4 - 1267847-TL061ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061ACDRG4
1267847-TL061ACDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061ACDRG4 1267847-TL061ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267847-TL061ACDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267847-TL061ACDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
IC OPAMP JFET 1MHZ SGL 8SOIC - 815-TL061ACDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 1MHZ SGL 8SOIC
815-TL061ACDRG4
IC OPAMP JFET 1MHZ SGL 8SOIC 815-TL061ACDRG4
IC OPAMP JFET 1MHZ SGL 8SOIC

IC OPAMP JFET 1MHZ SGL 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-TL061ACDRG4 1267847-TL061ACDRG4 815-TL061ACDRG4
Product Name 1MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061ACDRG4 IC OPAMP JFET 1MHZ SGL 8SOIC
Standards RoHS
Supply Voltage (VS) 18 volts
Slew Rate 3.5 V/µs
Bandwidth 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
 - CLC505AJE - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers