Quad Op-Amp, 2.7MHz BW, 560uV Vos, 75dB CMRR, SOP-14 Product overview: TL054CNSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054CNSRG4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-TL054CNSRG4 |
| Product Name | Quad 2.7MHz Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 15 volts |
| Slew Rate | 17.8 V/µs |