Quad Enhanced JFET Precision Operational Amplifier 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 043109-TL054CN
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 17.8 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 560μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 8.4mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.7MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
TL054 Quad Enhanced JFET Precision Operational Amplifier
Quad Op Amp, 3MHz BW, 17.8V/µs SR, 200pA IB, 5.5mV Vos, N-PDIP Product overview: TL054CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 17.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 17.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054CN can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-PDIP
IC, OP AMP, QUAD JFET, DIP14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:17.8V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
IC, OP AMP, QUAD JFET, DIP14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:17.8V/¦S; SUPPLY VOLTAGE RANGE:¦ 5V TO ¦ 15V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Precision Amplifiers Enhanced Prec Q
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TL054CN | 043109-TL054CN | TL054CN | 687-TL054CN | 296-7169-5-ND | 28AH5533 | TL054CN | TL054CN | TL054CN | 16816105 | TL054CN |
| Product Name | TL054 Quad Enhanced JFET Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054CN | Quad 3MHz 17.8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Quad Jfet, Dip14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 5 to 15 volts | 10 volts | ||||||
| VOS | 4 millivolts | 0.5600 millivolts | 0.5600 millivolts | ||||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||||
| CMRR | 75 dB |