Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054CDG4 TL054CDG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267841-TL054CDG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267841-TL054CDG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054CDG4 - 1267841-TL054CDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054CDG4
1267841-TL054CDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054CDG4 1267841-TL054CDG4
Manufacturer: Texas Instruments Win Source Part Number: 1267841-TL054CDG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267841-TL054CDG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad 2.7MHz 15V SOIC Operational Amplifier IC
687-TL054CDG4
Quad 2.7MHz 15V SOIC Operational Amplifier IC 687-TL054CDG4
Quad Op-Amp, 2.7MHz BW, 560uV Vos, 75dB CMRR, 15V, SOIC-14 Product overview: TL054CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054CDG4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 2.7MHz BW, 560uV Vos, 75dB CMRR, 15V, SOIC-14 Product overview: TL054CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054CDG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1267841-TL054CDG4 687-TL054CDG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054CDG4 Quad 2.7MHz 15V SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 15 volts
Slew Rate 17.8 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 1220326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 14
View Details