Manufacturer: Texas Instruments
Win Source Part Number: 1267840-TL054CDBR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 560μV
Part Status: Obsolete(EOL)
Family Name: TL054
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.4mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-SSOP
Output Current per Channel: 80mA
SR - Slew Rate: 17.8 V/μs
GBP - Gain Bandwidth Product: 2.7MHz
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): MC33184D; MC33184DR2; MC33284D;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
J-FET Amplifier 4 Circuit 14-SSOP
Quad Op-Amp, 2.7MHz BW, 5.5mV Vos, 15V, SSOP Product overview: TL054CDBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7MHz, 15V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7MHz, 15V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054CDBR can be used for catalog matching and distributor lookup.
IC OPAMP JFET 4 CIRCUIT 14SSOP
J-FET Amplifier 4 Circuit 14-SSOP
IC OPAMP JFET 4 CIRCUIT 14SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1267840-TL054CDBR | TL054CDBR-ND | 687-TL054CDBR | TL054CDBR | TL054CDBR | TL054CDBR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054CDBR | Instrumentation, Op Amps, Buffer Amps | Quad 2.7MHz 15V SSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps | ||
| VOS | 0.5600 millivolts | 0.5600 millivolts | ||||
| IBIAS | 3.00E-5 µA | 3.00E-5 µA | ||||
| GBW | 2.7 MHz | 2.7 MHz | ||||
| Slew Rate | 17.8 V/µs | 17.8 V/µs | 15.4 V/µs | 17.8 V/µs | 1.78E-5 V/µs |