Texas Instruments High-Performance Analog Quad 2.7MHz 15V Operational Amplifier IC TL054AIN

Description
Quad Op-Amp, 2.7MHz BW, 500uV Vos, PDIP, 15V Product overview: TL054AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054AIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op-Amp, 2.7MHz BW, 500uV Vos, PDIP, 15V Product overview: TL054AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054AIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 2.7MHz 15V Operational Amplifier IC
687-TL054AIN
Quad 2.7MHz 15V Operational Amplifier IC 687-TL054AIN
Quad Op-Amp, 2.7MHz BW, 500uV Vos, PDIP, 15V Product overview: TL054AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054AIN can be used for catalog matching and distributor lookup.

Quad Op-Amp, 2.7MHz BW, 500uV Vos, PDIP, 15V Product overview: TL054AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054AIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054AIN - 1107507-TL054AIN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054AIN
1107507-TL054AIN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054AIN 1107507-TL054AIN
Manufacturer: Texas Instruments Win Source Part Number: 1107507-TL054AIN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 17.8 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 8.4mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 2.7MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Signal Processing, Test & Measurement, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 1107507-TL054AIN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 17.8 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 8.4mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.7MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Signal Processing, Test & Measurement, Audio

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TL054AIN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TL054AIN-ND
Instrumentation, Op Amps, Buffer Amps TL054AIN-ND
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL054AIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL054AIN
Instrumentation, OP Amps, Buffer Amps TL054AIN
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TL054AIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL054AIN
Integrated Circuits (ICs) - Linear - Amplifiers TL054AIN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TL054AIN 1107507-TL054AIN TL054AIN-ND TL054AIN TL054AIN
Product Name Quad 2.7MHz 15V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054AIN Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 15 volts 10 to 30 volts 10 volts
Slew Rate 17.8 V/µs 17.8 V/µs 17.8 V/µs 17.8 V/µs 1.78E-5 V/µs
Bandwidth 2.7 MHz 2.7 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - CLC406AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 12 millivolts
IBIAS 24 µA
View Details
Op Amps - 2484282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 4
View Details