The TL054A is a quad FET-input operational amplifier with on-chip offset-voltage trimming for improved DC performance, designed as a direct upgrade to TL07x and TL08x devices. It is specified for operation at ±15V and ±5V, and available in SOIC-14 (4.90mm × 3.90mm) and PDIP-14 (19.30mm × 6.30mm) packages with an operating temperature range of -40°C to 85°C for the 'I' grade. The device offers enhanced bandwidth and slew rate over the TL08x family while maintaining low noise performance.
Enhanced-JFET Precision Quad Operational Amplifier 14-SOIC -40 to 85
Operational Amplifier, 4 Func, 6800uV Offset-Max, BIPolar, PDSO14
IC OPAMP JFET 2.7MHZ 14SOIC
| Texas Instruments | Rochester Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TL054AIDG4 | TL054AIDG4 | 815-TL054AIDG4 |
| Product Name | TL054A Enhanced-JFET Precision Quad Operational Amplifier | IC OPAMP JFET 2.7MHZ 14SOIC | |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 10 to 30 volts | ||
| VOS | 1.5 millivolts | ||
| Quiescent Current (IQ) | 2800 microamps | ||
| CMRR | 75 dB |