Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052IDRG4 TL052IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267832-TL052IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LT1112S8#TR; TL052IDE4; TL052IDR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267832-TL052IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LT1112S8#TR; TL052IDE4; TL052IDR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052IDRG4 - 1267832-TL052IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052IDRG4
1267832-TL052IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052IDRG4 1267832-TL052IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267832-TL052IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LT1112S8#TR; TL052IDE4; TL052IDR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267832-TL052IDRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LT1112S8#TR; TL052IDE4; TL052IDR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 3MHz 15V SOIC Operational Amplifier IC
687-TL052IDRG4
Dual 3MHz 15V SOIC Operational Amplifier IC 687-TL052IDRG4
Dual Op Amp, 3MHz BW, 650uV Vos, 75dB CMRR, 15V, SOIC-8 Product overview: TL052IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052IDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz BW, 650uV Vos, 75dB CMRR, 15V, SOIC-8 Product overview: TL052IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1267832-TL052IDRG4 687-TL052IDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052IDRG4 Dual 3MHz 15V SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 15 volts
Slew Rate 20.7 V/µs
Unlock Full Specs
to access all available technical data