Texas Instruments TL052 Dual Enhanced JFET Precision Operational Amplifier TL052IDR

Description
Dual Enhanced JFET Precision Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Enhanced JFET Precision Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL052 Dual Enhanced JFET Precision Operational Amplifier - TL052IDR - Texas Instruments
Dallas, TX, United States
TL052 Dual Enhanced JFET Precision Operational Amplifier
TL052IDR
TL052 Dual Enhanced JFET Precision Operational Amplifier TL052IDR
Dual Enhanced JFET Precision Operational Amplifier 8-SOIC -40 to 85

Dual Enhanced JFET Precision Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052IDR - 032220-TL052IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052IDR
032220-TL052IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052IDR 032220-TL052IDR
Manufacturer: Texas Instruments Win Source Part Number: 032220-TL052IDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 20.7 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 650μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 4.8mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): LT1112S8#TR; TL052IDRG4; TL052IDE4; TL052IDR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032220-TL052IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 20.7 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 650μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.8mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): LT1112S8#TR; TL052IDRG4; TL052IDE4; TL052IDR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14984-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14984-6-ND
Instrumentation, Op Amps, Buffer Amps 296-14984-6-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14984-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14984-2-ND
Instrumentation, Op Amps, Buffer Amps 296-14984-2-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14984-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14984-1-ND
Instrumentation, Op Amps, Buffer Amps 296-14984-1-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 20.7V SOIC Operational Amplifier IC
687-TL052IDR
Dual 3MHz 20.7V SOIC Operational Amplifier IC 687-TL052IDR
Dual Op Amp, 3MHz BW, 20.7V/µs SR, 200pA IB, 8-SOIC Product overview: TL052IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 20.7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 20.7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052IDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz BW, 20.7V/µs SR, 200pA IB, 8-SOIC Product overview: TL052IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 20.7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 20.7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TL052IDR
Precision Amplifiers TL052IDR
Precision Amplifiers Dual Enhanced JFET Precision

Precision Amplifiers Dual Enhanced JFET Precision

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL052IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL052IDR
Instrumentation, OP Amps, Buffer Amps TL052IDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL052IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL052IDR
Integrated Circuits (ICs) - Linear - Amplifiers TL052IDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL052IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL052IDR
Instrumentation, OP Amps, Buffer Amps TL052IDR
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL052IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL052IDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL052IDR 032220-TL052IDR 296-14984-6-ND 687-TL052IDR TL052IDR TL052IDR TL052IDR TL052IDR TL052IDR
Product Name TL052 Dual Enhanced JFET Precision Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052IDR Instrumentation, Op Amps, Buffer Amps Dual 3MHz 20.7V SOIC Operational Amplifier IC Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts 15 volts 10 volts 10 volts
VOS 1.5 millivolts 0.6500 millivolts 0.6500 millivolts 0.6500 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC428AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 500 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
 - CLC415AJE-TR13 - Rochester Electronics
Specs
Package Type SOIC; SOIC14
Life Cycle Stage Obsolete
View Details
3 suppliers