Dual Enhanced JFET Precision Operational Amplifier 8-SOIC -40 to 85
Win Source Part Number: 1338046-TL052ID
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LinCMOS™
Package: Tube
Number of Circuits: 2
Standard Package: 75
Amplifier Type: J-FET
Slew Rate: 20.7V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 650 µV
Current - Supply: 4.8mA (x2 Channels)
Current - Output / Channel: 80 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TL052
Product Status: Last Time Buy
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V
TL052 Dual Enhanced JFET Precision Operational Amplifier
Dual Op Amp, 3.6MHz BW, 20.7V/µs SR, 200pA Ib, 8-SOIC Product overview: TL052ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6MHz, 20.7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.6MHz, 20.7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052ID can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC, OP AMP, DUAL JFET, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:3.6MHz; Slew Rate:20V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC, OP AMP, DUAL JFET, SMD, SOIC-8, 2 AMPLIFIER, 3.6 MHZ, SLEW RATE: 20V/MS, SUPPLY VOLTAGE RANGE: 5 - 15 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Precision Amplifiers Enhanced Prec D
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL052ID | 1338046-TL052ID | TL052ID | 687-TL052ID | 296-7164-5-ND | TL052ID | 28AH5532 | 16762421 | TL052ID | TL052ID | TL052ID |
| Product Name | TL052 Dual Enhanced JFET Precision Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 3.6MHz 20.7V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual Jfet, Smd, Soic8; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 volts | 5 to 15 volts | 30 volts | ||||||
| VOS | 1.5 millivolts | 0.6500 millivolts | 0.6500 millivolts | 0.6500 millivolts | |||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||||
| CMRR | 75 dB |