The TL052CDR is a dual enhanced FET-input operational amplifier in an 8-pin SOIC package, measuring 4.90mm × 3.90mm, designed as a direct upgrade to TL07x and TL08x amplifiers with improved DC and AC performance. It is fully specified for operation at ±15V and ±5V, with an operating temperature range of 0°C to 70°C, and features on-chip offset-voltage trimming for enhanced precision. The device is pin-compatible with TL07x and TL08x families and supports surface-mount applications with a RoHS-compliant, lead-free finish and Level-1 MSL rating.
Dual Enhanced JFET Precision Operational Amplifier 8-SOIC 0 to 70
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 3MHz BW, 20.7V/µs SR, 75dB CMRR, 200pA Ib, 650uV Vos, 8-SOIC Product overview: TL052CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 20.7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 20.7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 109509-TL052CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 20.7 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 650μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.8mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
J-FET Amplifier 2 Circuit 8-SOIC
Precision Amplifiers Dual Enhanced JFET Precision
IC OPAMP JFET 2 CIRCUIT 8SOIC
OP-AMP, DUAL, 3MHZ, 20.7V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:20.7V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL052CDR | 296-24365-2-ND | 6610010P | 1791694 | 687-TL052CDR | 109509-TL052CDR | TL052CDR | TL052CDR | TL052CDR | 33AH5093 | TL052CDR | TL052CDR |
| Product Name | TL052 Dual Enhanced JFET Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Dual 3MHz 20.7V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052CDR | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Dual, 3Mhz, 20.7V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 10 volts | 10 volts | |||||||
| VOS | 1.5 millivolts | 0.6500 millivolts | 0.6500 millivolts | 0.6500 millivolts | ||||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||||
| CMRR | 75 dB |