Dual Enhanced JFET Precision Operational Amplifier 8-SOIC 0 to 70
Win Source Part Number: 1148693-TL052CD
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LinCMOS™
Package: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 20.7V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 650 µV
Current - Supply: 4.8mA (x2 Channels)
Current - Output / Channel: 80 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): TL052CD.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -296-7162-5-ND,TL052
Base Product Number: TL052
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V
Dual Op Amp, 3MHz BW, 20.7V/µs SR, 75dB CMRR, 8-SOIC Product overview: TL052CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 20.7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 20.7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052CD can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Precision Amplifiers Enhanced Prec D
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL052CD | 1148693-TL052CD | 687-TL052CD | 296-7162-5-ND | TL052CD | TL052CD | TL052CD | TL052CD | TL052CD |
| Product Name | TL052 Dual Enhanced JFET Precision Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 3MHz 20.7V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 volts | 10 volts | |||||
| VOS | 1.5 millivolts | 0.6500 millivolts | 0.6500 millivolts | 0.6500 millivolts | |||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 75 dB |