Texas Instruments TL052A Enhanced-JFET Precision Dual Operational Amplifier TL052AID

Description
Enhanced-JFET Precision Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Enhanced-JFET Precision Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL052A Enhanced-JFET Precision Dual Operational Amplifier - TL052AID - Texas Instruments
Dallas, TX, United States
TL052A Enhanced-JFET Precision Dual Operational Amplifier
TL052AID
TL052A Enhanced-JFET Precision Dual Operational Amplifier TL052AID
Enhanced-JFET Precision Dual Operational Amplifier 8-SOIC -40 to 85

Enhanced-JFET Precision Dual Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3MHz 20.7V 15V SOIC Operational Amplifier IC
687-TL052AID
3MHz 20.7V 15V SOIC Operational Amplifier IC 687-TL052AID
2-Ch JFET Op Amp, 3MHz BW, 20.7V/µs SR, 15V, 8-SOIC Product overview: TL052AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 20.7V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 20.7V, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052AID can be used for catalog matching and distributor lookup.

2-Ch JFET Op Amp, 3MHz BW, 20.7V/µs SR, 15V, 8-SOIC Product overview: TL052AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 20.7V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 20.7V, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34252-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34252-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34252-5-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052AID - 1267826-TL052AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052AID
1267826-TL052AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052AID 1267826-TL052AID
Manufacturer: Texas Instruments Win Source Part Number: 1267826-TL052AID Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 30pA Voltage - Input Offset: 400μV Family Name: TL052A Categories: Integrated Circuits (ICs) Operating Supply Current: 4.8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 80mA SR - Slew Rate: 20.7 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V Alternative Parts (Cross-Reference): LM833D; TL082AIYDT; LF353DT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267826-TL052AID
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 400μV
Family Name: TL052A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 80mA
SR - Slew Rate: 20.7 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): LM833D; TL082AIYDT; LF353DT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL052AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL052AID
Integrated Circuits (ICs) - Linear - Amplifiers TL052AID
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL052AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL052AID
Instrumentation, OP Amps, Buffer Amps TL052AID
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TL052AID
Precision Amplifiers TL052AID
Precision Amplifiers Dual Enh JFET

Precision Amplifiers Dual Enh JFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL052AID 687-TL052AID 296-34252-5-ND 1267826-TL052AID TL052AID TL052AID TL052AID
Product Name TL052A Enhanced-JFET Precision Dual Operational Amplifier 3MHz 20.7V 15V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052AID Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 15 volts 10 volts
VOS 0.8000 millivolts 0.4000 millivolts 0.6500 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
7 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers