Enhanced FET dual operational amplifier with on-chip offset-voltage trimming for improved DC performance, designed as a direct upgrade to TL07x and TL08x devices. Available in 8-pin SOIC package with dimensions 4.90mm × 3.90mm, operating over a temperature range of -40°C to 85°C, and fully specified at ±15V and ±5V supplies. Features high input impedance, low noise, and improved bandwidth and slew rate compared to TL07x/TL08x families.
Enhanced-JFET Precision Dual Operational Amplifier 8-SOIC 0 to 70
2-Ch JFET Op Amp, 3MHz GBW, 20.7V/µs SR, 8-SOIC Product overview: TL052ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 20.7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 20.7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052ACDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107498-TL052ACDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 20.7 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.8mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL052ACDRG4 | 687-TL052ACDRG4 | 1107498-TL052ACDRG4 |
| Product Name | TL052A Enhanced-JFET Precision Dual Operational Amplifier | 3MHz 20.7V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052ACDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts |
| VOS | 0.8000 millivolts | 0.4000 millivolts | |
| Quiescent Current (IQ) | 2800 microamps | ||
| CMRR | 75 dB |