The TL052A is an Enhanced-JFET Precision Dual Operational Amplifier from Texas Instruments, designed to provide improved DC and AC characteristics compared to the TL07x and TL08x families. It features on-chip Zener trimming for offset voltage, achieving precision grades as low as 800 µV, which enhances accuracy in DC-coupled applications. The amplifier has a typical slew rate of 20 V/µs, allowing for faster response without increased power consumption. This operational amplifier is pin-compatible with the TL07x and TL08x series, making it suitable for upgrading existing circuits or optimizing new designs. It is particularly well-suited for interfacing with high-impedance sensors and low-level AC signals due to its high input impedance. The TL052A operates effectively with dual power supplies and is specified for ±15 V and ±5 V, with recommendations for low-voltage applications to consider Texas Instruments' LinCMOS families. Engineers looking for a dual operational amplifier with low offset voltage and enhanced performance may find the TL052A a suitable choice for their projects.
Enhanced-JFET Precision Dual Operational Amplifier 8-SOIC 0 to 70
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
2-Ch JFET Op Amp, 3MHz, 20.7V/µs Slew Rate, 15V, 8-SOIC Product overview: TL052ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 20.7V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 20.7V, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052ACDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032218-TL052ACDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 20.7 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.8mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Precision Amplifiers Enhanced-JFET Precision Dual
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL052ACDR | 296-14983-6-ND | 687-TL052ACDR | 032218-TL052ACDR | TL052ACDR | TL052ACDR | TL052ACDR | TL052ACDR | TL052ACDR |
| Product Name | TL052A Enhanced-JFET Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 3MHz 20.7V 15V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052ACDR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 10 volts | 10 volts | ||||
| VOS | 0.8000 millivolts | 0.4000 millivolts | 0.6500 millivolts | 0.6500 millivolts | |||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 75 dB |