Enhanced JFET Precision Operational Amplifier 8-PDIP 0 to 70
J-FET Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1267819-TL051CP
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 2.7mA
Amplifier Type: J-FET
Slew Rate: 20V/μs
Gain Bandwidth Product: 3.1MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 590μV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: TL051
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
Precision Op Amp, 2.8MHz BW, 15V, 1-Ch, PDIP Product overview: TL051CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL051CP can be used for catalog matching and distributor lookup.
Precision Amplifiers Enhanced JFET Precision Op Amp
IC OPAMP JFET 1 CIRCUIT 8DIP
IC, OP AMP, JFET LOW NOISE, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:2.8MHz; Slew Rate:16V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
J-FET Amplifier 1 Circuit 8-PDIP
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL051CP | 296-34251-5-ND | 1267819-TL051CP | 687-TL051CP | TL051CP | TL051CP | 54AH1592 | TL051CP | TL051CP | TL051CP |
| Product Name | TL051 Enhanced JFET Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL051CP | 2.8MHz 15V Operational Amplifier IC | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Jfet Low Noise, Dip8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 5 to 15 volts | 10 volts | 10 volts | ||||
| VOS | 1.5 millivolts | 0.5900 millivolts | 0.5900 millivolts | 0.5900 millivolts | ||||||
| Quiescent Current (IQ) | 3200 microamps | |||||||||
| CMRR | 75 dB |