8-Pin Op Amp, 16V/µs, 300kHz, 85dB CMRR, Industrial Product overview: TL051AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16V, 300kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 16V, 300kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL051AIP can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 4600uV Offset-Max, BIPolar, PDIP8
IC OPAMP JFET 1 CIRCUIT 8DIP
J-FET Amplifier 1 Circuit 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL051AIP | TL051AIP | TL051AIP | TL051AIP |
| Product Name | Industrial 16V 300kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of Pins | 8 | |||
| Package Type | DIP; PDIP; PDIP8 | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Active | Active | |
| Supply Voltage (VS) | 10 volts |