Enhanced-JFET Precision Operational Amplifier 8-SOIC 0 to 70
TL051A Enhanced-JFET Precision Operational Amplifier
J-FET Amplifier 1 Circuit 8-SOIC
IC, OP AMP, JFET, SMD, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:3.1MHz; Slew Rate:20V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Precision Amplifiers Enhanced-JFET Precision Op Amp
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL051ACD | TL051ACD | 296-34250-5-ND | 29AH7937 | TL051ACD | TL051ACD | TL051ACD | TL051ACD |
| Product Name | TL051A Enhanced-JFET Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Jfet, Smd, Soic8; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 5 to 15 volts | ||||||
| VOS | 0.8000 millivolts | 0.3500 millivolts | ||||||
| Quiescent Current (IQ) | 3200 microamps | |||||||
| CMRR | 75 dB |