Quad Enhanced JFET Low-Power Precision Operational Amplifier 14-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TL034INE4 |
| Product Name | TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 280 microamps |
| CMRR | 75 dB |