Quad Enhanced JFET Low-Power Precision Operational Amplifier 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1107495-TL034IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 790μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 870μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 1.1MHz GBW, 75dB CMRR, 200pA Ib, 4mV Vio, 15V, 85°C, SOIC Product overview: TL034IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034IDR can be used for catalog matching and distributor lookup.
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Precision Amplifiers Quad Enh JFET Lo-Pwr Prec Op Amp
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL034IDR | 1107495-TL034IDR | 296-29864-2-ND | 687-TL034IDR | TL034IDR | TL034IDR | TL034IDR | TL034IDR | TL034IDR |
| Product Name | TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034IDR | Instrumentation, Op Amps, Buffer Amps | Quad 1.1MHz 15V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 10 volts | 10 volts | ||||
| VOS | 4 millivolts | 0.7900 millivolts | 0.7900 millivolts | 0.7900 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | ||||||||
| CMRR | 75 dB |