Quad Enhanced JFET Low-Power Precision Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, 1.1MHz BW, 5.1V/µs SR, 200pA Ib, 790uV Vos, 15V, 4-Amp, SOIC Product overview: TL034ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.1MHz, 5.1V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.1MHz, 5.1V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034ID can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 133710-TL034ID
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 790μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 870μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
TL034 - Quad Enhanced JFET Low-Power Precision Operational Amplifier
OP-AMP, QUAD, 1.1MHZ, 5.1V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.1MHz; Slew Rate:5.1V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
Precision Amplifiers Enhanced HFET Lw Pwr
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL034ID | 687-TL034ID | 296-7157-5-ND | 133710-TL034ID | TL034ID | 52AH7715 | TL034ID | TL034ID | TL034ID | TL034ID |
| Product Name | TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier | Quad 1.1MHz 5.1V 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034ID | Op-Amp, Quad, 1.1Mhz, 5.1V/us, Soic-14; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 10 volts | 10 volts | |||||
| VOS | 4 millivolts | 0.7900 millivolts | 0.7900 millivolts | 0.7900 millivolts | ||||||
| Quiescent Current (IQ) | 280 microamps | |||||||||
| CMRR | 75 dB |