Quad Enhanced JFET Low-Power Precision Operational Amplifier 14-TSSOP 0 to 70
J-FET Amplifier 4 Circuit 14-TSSOP
Quad Op Amp, 1.1MHz GBW, 5.1V/µs SR, 200pA IB, 790uV Vos, TSSOP Product overview: TL034CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.1MHz, 5.1V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.1MHz, 5.1V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034CPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796855-TL034CPW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 2pA
Voltage - Input Offset: 790μV
Family Name: TL034
Categories: Integrated Circuits (ICs)
Operating Supply Current: 870μA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 5.1 V/μs
GBP - Gain Bandwidth Product: 1.1MHz
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): ADA4062-4ARUZ; ADA4062-4ARUZ-RL; AD8513ARUZ; AD8674ARU;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier
IC OPAMP JFET 4 CIRCUIT 14TSSOP
Precision Amplifiers Quad Enhanced JFET Low-Power Precision
J-FET Amplifier 4 Circuit 14-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL034CPW | 296-23295-5-ND | 687-TL034CPW | 796855-TL034CPW | TL034CPW | TL034CPW | TL034CPW | TL034CPW |
| Product Name | TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1.1MHz 5.1V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034CPW | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 volts | |||||
| VOS | 4 millivolts | 0.7900 millivolts | 0.7900 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | |||||||
| CMRR | 75 dB |