Texas Instruments TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier TL034CN

Description
Quad Enhanced JFET Low-Power Precision Operational Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad Enhanced JFET Low-Power Precision Operational Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier - TL034CN - Texas Instruments
Dallas, TX, United States
TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier
TL034CN
TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier TL034CN
Quad Enhanced JFET Low-Power Precision Operational Amplifier 14-PDIP 0 to 70

Quad Enhanced JFET Low-Power Precision Operational Amplifier 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual Quad 1.1MHz 15V Operational Amplifier IC
687-TL034CN
Dual Quad 1.1MHz 15V Operational Amplifier IC 687-TL034CN
Quad Op Amp, 1.1MHz BW, 75dB CMRR, 15V Dual Supply, BIFET Product overview: TL034CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.1MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 1.1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034CN can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.1MHz BW, 75dB CMRR, 15V Dual Supply, BIFET Product overview: TL034CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.1MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 1.1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7155-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7155-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7155-5-ND
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
 - TL034CN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIFET, PDIP14

Operational Amplifier, 4 Func, 4000uV Offset-Max, BIFET, PDIP14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TL034CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL034CN
Instrumentation, OP Amps, Buffer Amps TL034CN
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - TL034CN - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL034CN
Instrumentation, OP Amps, Buffer Amps TL034CN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL034CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL034CN
Integrated Circuits (ICs) - Linear - Amplifiers TL034CN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034CN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL034CN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL034CN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TL034CN
Precision Amplifiers TL034CN
Precision Amplifiers Enhanced HFET Lw Pwr

Precision Amplifiers Enhanced HFET Lw Pwr

Buy Now Datasheet
Ic, Op Amp, Quad Jfet, Dip14; No. Of Amplifiers Texas Instruments - 52AH7714 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Quad Jfet, Dip14; No. Of Amplifiers Texas Instruments
52AH7714
Ic, Op Amp, Quad Jfet, Dip14; No. Of Amplifiers Texas Instruments 52AH7714
IC, OP AMP, QUAD JFET, DIP14; No. of Amplifiers:4 Amplifier; Bandwidth:1.1MHz; Slew Rate:5.1V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

IC, OP AMP, QUAD JFET, DIP14; No. of Amplifiers:4 Amplifier; Bandwidth:1.1MHz; Slew Rate:5.1V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL034CN 687-TL034CN 296-7155-5-ND TL034CN TL034CN TL034CN TL034CN TL034CN TL034CN 52AH7714
Product Name TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier Dual Quad 1.1MHz 15V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Ic, Op Amp, Quad Jfet, Dip14; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 15 volts 10 volts 10 volts 5 to 15 volts
VOS 4 millivolts 0.7900 millivolts 0.7900 millivolts
Quiescent Current (IQ) 280 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC449AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2500 V/µs
Bandwidth 1100 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC3S04YFFR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers