Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier 14-PDIP -40 to 85
J-FET Amplifier 4 Circuit 14-PDIP
Operational Amplifier, 4 Func, 1500uV Offset-Max, BIFET, PDIP14
Low-Power Quad Op Amp, 1.1MHz BW, 580uV Vos, 40mA Out, 15V, N Pkg Product overview: TL034AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 1.1MHz, 40mA, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 1.1MHz, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034AIN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107493-TL034AIN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 580μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 870μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
J-FET Amplifier 4 Circuit 14-PDIP
Precision Amplifiers Enhanced-JFET Lo-Pwr Low-Offset Dual
IC OPAMP JFET 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL034AIN | 296-34248-5-ND | TL034AIN | 687-TL034AIN | 1107493-TL034AIN | TL034AIN | TL034AIN | TL034AIN |
| Product Name | TL034A Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Low-Power Quad 1.1MHz 40mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034AIN | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 10 volts | ||||
| VOS | 1.5 millivolts | 0.5800 millivolts | 0.5800 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | |||||||
| CMRR | 75 dB |