Texas Instruments TL034A Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier TL034AIDG4

Description
Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL034A Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier - TL034AIDG4 - Texas Instruments
Dallas, TX, United States
TL034A Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier
TL034AIDG4
TL034A Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier TL034AIDG4
Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier 14-SOIC -40 to 85

Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034AIDG4 - 054733-TL034AIDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034AIDG4
054733-TL034AIDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034AIDG4 054733-TL034AIDG4
Manufacturer: Texas Instruments Win Source Part Number: 054733-TL034AIDG4 Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 5.1 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 580μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 870μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.1MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054733-TL034AIDG4
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 580μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 870μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.1MHz 15V 40mA SOIC Operational Amplifier IC
687-TL034AIDG4
1.1MHz 15V 40mA SOIC Operational Amplifier IC 687-TL034AIDG4
4-Ch JFET Op Amp, 1.1MHz BW, 15V, 40mA, SOIC Product overview: TL034AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 15V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, 15V, 40mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034AIDG4 can be used for catalog matching and distributor lookup.

4-Ch JFET Op Amp, 1.1MHz BW, 15V, 40mA, SOIC Product overview: TL034AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 15V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, 15V, 40mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034AIDG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL034AIDG4 054733-TL034AIDG4 687-TL034AIDG4
Product Name TL034A Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034AIDG4 1.1MHz 15V 40mA SOIC Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts 15 volts
VOS 1.5 millivolts 0.5800 millivolts
Quiescent Current (IQ) 280 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data