Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034ACDRG4 TL034ACDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267813-TL034ACDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267813-TL034ACDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034ACDRG4 - 1267813-TL034ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034ACDRG4
1267813-TL034ACDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034ACDRG4 1267813-TL034ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267813-TL034ACDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267813-TL034ACDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad 1.1MHz 40mA SOIC Operational Amplifier IC
687-TL034ACDRG4
Quad 1.1MHz 40mA SOIC Operational Amplifier IC 687-TL034ACDRG4
Quad Op-Amp, 1.1MHz BW, 580uV Vos, 75dB CMRR, 40mA Out, SOIC-14 Product overview: TL034ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.1MHz, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.1MHz, 40mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034ACDRG4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 1.1MHz BW, 580uV Vos, 75dB CMRR, 40mA Out, SOIC-14 Product overview: TL034ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.1MHz, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.1MHz, 40mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1267813-TL034ACDRG4 687-TL034ACDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034ACDRG4 Quad 1.1MHz 40mA SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 15 volts
Slew Rate 5.1 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Op Amps - 1899074P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details