The TL034ACDR is a JFET-input operational amplifier from Texas Instruments, designed for low-power applications with a typical power consumption of 6.5 mW per channel. It features a low input bias current of 2 pA and a low input offset voltage of 580 µV, making it suitable for precision applications. The amplifier has a gain bandwidth product of 1.1 MHz and a slew rate of 5.1 V/µs, which allows for improved performance in both AC and DC applications. It operates within a supply voltage range of ±5 V to ±15 V and is characterized for a temperature range of 0°C to 70°C. The TL034ACDR is available in a 14-SOIC package and is suitable for surface mount technology (SMT) applications. This part is commonly used and has a high popularity rating, although it is noted that supply and demand status is limited.
Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032215-TL034ACDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 580μV
Family Name: TL034A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 870μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): LT1465CS; TL064AIDT; TL064ID; LT1465CS#TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quad Op Amp, 1.1MHz BW, 5.1V/µs SR, 200pA Ib, 580uV Vos, 15V, 4-Ch, SOIC Product overview: TL034ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.1MHz, 5.1V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.1MHz, 5.1V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034ACDR can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifier, 4 Func, 1500uV Offset-Max, BIFET, PDSO14
IC OPAMP JFET 4 CIRCUIT 14SOIC
Precision Amplifiers Enhanced-JFET Lo-Pwr Low-Offset Dual
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL034ACDR | 032215-TL034ACDR | 687-TL034ACDR | 296-14981-1-ND | TL034ACDR | TL034ACDR | TL034ACDR | TL034ACDR | TL034ACDR |
| Product Name | TL034A Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034ACDR | Quad 1.1MHz 5.1V 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 10 volts | |||||
| VOS | 1.5 millivolts | 0.5800 millivolts | 0.5800 millivolts | ||||||
| Quiescent Current (IQ) | 280 microamps | ||||||||
| CMRR | 75 dB |