Dual Enhanced JFET Low-Power Precision Operational Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1107491-TL032IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 570μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 434μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Commercial, Industrial, Defence, Military & Aerospace, Signal Processing
Operational Amplifier, 2 Func, 1500uV Offset-Max, BIFET, PDIP8
Dual Op Amp, 1.1MHz BW, 5.1V/µs SR, 200pA IB, 570uV Vos, 15V Max Product overview: TL032IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 5.1V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 5.1V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032IP can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-PDIP
Precision Amplifiers Enhanced HFET Lw Pwr
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC, PRECISION AMPLIFIER, RAIL-TO-RAIL, 2 CHANNEL, 1.1 MHZ, 30V, 40MA, 5.1V/US, 8-PDIP. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TL032IP | 1107491-TL032IP | TL032IP | 687-TL032IP | 296-7151-5-ND | TL032IP | TL032IP | TL032IP | 17200487 | TL032IP |
| Product Name | TL032 Dual Enhanced JFET Low-Power Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032IP | Dual 1.1MHz 5.1V 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | |||||||
| VOS | 1.5 millivolts | 0.5700 millivolts | 0.5700 millivolts | |||||||
| Quiescent Current (IQ) | 280 microamps | |||||||||
| CMRR | 75 dB |