The TL032IDRG4 is a dual enhanced JFET low-power precision operational amplifier from Texas Instruments, designed for applications requiring low power consumption and high precision. It operates with a typical power consumption of 6.5 mW per channel and features on-chip offset voltage trimming, achieving precision grades as low as 1.5 mV. This operational amplifier is optimized for micropower operation while providing improved bandwidth and slew rates compared to previous models in the TL06x series. The TL032IDRG4 is characterized for operation over a temperature range of -40°C to 85°C, making it suitable for various environmental conditions. It is pin-compatible with the TL06x series, allowing for easy upgrades in existing designs. The device is packaged in an 8-pin SOIC format, which is advantageous for space-constrained applications. The higher input impedance of the JFET-input transistors makes it well-suited for interfacing with high-impedance sensors and low-level AC signals.
Dual Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC -40 to 85
J-FET Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 1.1MHz BW, 5.1V/µs SR, 200pA IB, 570uV Vos, 8-SOIC Product overview: TL032IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 5.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 5.1V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 092452-TL032IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 570μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 434μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Precision Amplifiers Dual Enh JFET Lo-Pwr Prec Op Amp
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL032IDRG4 | TL032IDRG4-ND | 687-TL032IDRG4 | 092452-TL032IDRG4 | 815-TL032IDRG4 | TL032IDRG4 | TL032IDRG4 | TL032IDRG4 | TL032IDRG4 | TL032IDRG4 |
| Product Name | TL032 Dual Enhanced JFET Low-Power Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1.1MHz 5.1V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032IDRG4 | IC OPAMP JFET 2 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 10 volts | 10 volts | |||||
| VOS | 1.5 millivolts | 0.5700 millivolts | 0.5700 millivolts | 0.5700 millivolts | ||||||
| Quiescent Current (IQ) | 280 microamps | |||||||||
| CMRR | 75 dB |