The TL032IDR is a dual FET-input operational amplifier in an 8-pin SOIC package measuring 4.9mm by 6mm, characterized for operation from −40°C to 85°C. It is designed for low-power applications with improved bandwidth and slew rate compared to the TL06x family, and features on-chip offset-voltage trimming for enhanced DC performance. The device is specified for dual power supplies of ±15V and ±5V, and requires DC biasing for single-supply operation. Its high input impedance makes it suitable for interfacing with high-impedance sensors or low-level AC signals.
Dual Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 140581-TL032IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 570μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 434μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 1.1MHz BW, 5.1V/µs SR, 200pA Ib, 570uV Vos, 8-SOIC Product overview: TL032IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 5.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 5.1V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032IDR can be used for catalog matching and distributor lookup.
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Precision Amplifiers Dual Enhanced JFET Low-Power Precision
J-FET Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL032IDR | 140581-TL032IDR | 296-14980-6-ND | 687-TL032IDR | TL032IDR | TL032IDR | TL032IDR | TL032IDR | TL032IDR |
| Product Name | TL032 Dual Enhanced JFET Low-Power Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032IDR | Instrumentation, Op Amps, Buffer Amps | Dual 1.1MHz 5.1V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 10 volts | 10 volts | ||||
| VOS | 1.5 millivolts | 0.5700 millivolts | 0.5700 millivolts | 0.5700 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | ||||||||
| CMRR | 75 dB |