Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032CDG4 TL032CDG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267810-TL032CDG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267810-TL032CDG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032CDG4 - 1267810-TL032CDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032CDG4
1267810-TL032CDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032CDG4 1267810-TL032CDG4
Manufacturer: Texas Instruments Win Source Part Number: 1267810-TL032CDG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267810-TL032CDG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 1.1MHz SOIC Operational Amplifier IC
687-TL032CDG4
Dual 1.1MHz SOIC Operational Amplifier IC 687-TL032CDG4
Dual Op Amp, 1.1MHz BW, 570uV Vos, 70dB CMRR, SOIC-8 Product overview: TL032CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032CDG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.1MHz BW, 570uV Vos, 70dB CMRR, SOIC-8 Product overview: TL032CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032CDG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP JFET 1.1MHZ DUAL 8SOIC - 815-TL032CDG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 1.1MHZ DUAL 8SOIC
815-TL032CDG4
IC OPAMP JFET 1.1MHZ DUAL 8SOIC 815-TL032CDG4
IC OPAMP JFET 1.1MHZ DUAL 8SOIC

IC OPAMP JFET 1.1MHZ DUAL 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1267810-TL032CDG4 687-TL032CDG4 815-TL032CDG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032CDG4 Dual 1.1MHz SOIC Operational Amplifier IC IC OPAMP JFET 1.1MHZ DUAL 8SOIC
Standards RoHS
Supply Voltage (VS) 15 volts
Slew Rate 5.1 V/µs
Bandwidth 1.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
Op Amps - 2449758P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details