Dual Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC 0 to 70
J-FET Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 936586-TL032CD
Operating Temperature Range: 0°C ~ 70°C
Features: J-FET Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TL032
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TL032CDG4-ND, -296-7148-5, TL032CDG4, 296-7148-5, -296-7148-5-ND, -TL032CD-NDR
Dual Op Amp, 1.1MHz BW, 200pA IB, 5.1V/µs SR, 8-SOIC Product overview: TL032CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 5.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 5.1V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032CD can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Precision Amplifiers Enhanced HFET Lw Pwr
IC, OP AMP, DUAL JFET, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:5.1V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC, OP AMP, DUAL JFET, SMD, SOIC8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.1MHZ; SLEW RATE:5.1V/µS; SUPPLY VOLTAGE RANGE:± 5V TO ± 15V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TL032CD | 296-7148-5-ND | 936586-TL032CD | 687-TL032CD | TL032CD | TL032CD | TL032CD | TL032CD | 28AH5528 | TL032CD | 17167288 |
| Product Name | TL032 Dual Enhanced JFET Low-Power Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032CD | Dual 1.1MHz 5.1V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Ic, Op Amp, Dual Jfet, Smd, Soic8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 volts | 10 volts | 5 to 15 volts | ||||||
| VOS | 1.5 millivolts | 0.5700 millivolts | 0.5700 millivolts | ||||||||
| Quiescent Current (IQ) | 280 microamps | ||||||||||
| CMRR | 75 dB |