Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 1.1MHz BW, 200pA Ib, 390uV Vos, 8-SOIC Product overview: TL032AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267807-TL032AID
Packaging: Tube
Mounting Style: SMD
Supply Current: 434μA
Amplifier Type: J-FET
Slew Rate: 5.1V/μs
Gain Bandwidth Product: 1.1MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: TL032A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Precision Amplifiers Enhanced HFET Lw Pwr
IC, OP AMP, JFET, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:2.9V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL032AID | 687-TL032AID | 1267807-TL032AID | 296-12939-5-ND | TL032AID | TL032AID | 54AH1590 | TL032AID | TL032AID |
| Product Name | TL032A Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier | Dual 1.1MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032AID | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Ic, Op Amp, Jfet, Smd, Soic8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 5 to 15 volts | |||||
| VOS | 0.8000 millivolts | 0.3900 millivolts | 0.5700 millivolts | ||||||
| Quiescent Current (IQ) | 280 microamps | ||||||||
| CMRR | 75 dB |