The TL032A is a dual enhanced-FET operational amplifier designed for low-power, low-offset applications, featuring improved DC and AC performance over the TL06x family. It is available in an 8-pin SOIC package measuring 4.9 mm × 6 mm, with operating temperature ranges of 0°C to 70°C for C-suffix variants. The part supports dual ±5 V to ±15 V power supplies and is optimized for interfacing with high-impedance sensors. The TL032ACDG4 variant is RoHS-compliant, uses NIPDAU lead finish, and has a level-1 MSL rating.
Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1267805-TL032ACDG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Dual Op Amp, 1.1MHz BW, 390uV Vos, 5.1V/µs SR, 200pA Ib, 8-SOIC Product overview: TL032ACDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 5.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 5.1V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032ACDG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL032ACDG4 | 1267805-TL032ACDG4 | 687-TL032ACDG4 |
| Product Name | TL032A Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032ACDG4 | Dual 1.1MHz 5.1V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | |
| VOS | 0.8000 millivolts | ||
| Quiescent Current (IQ) | 280 microamps | ||
| CMRR | 75 dB |