Texas Instruments TL032A Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier TL032ACD

Description
Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL032A Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier - TL032ACD - Texas Instruments
Dallas, TX, United States
TL032A Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier
TL032ACD
TL032A Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier TL032ACD
Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier 8-SOIC 0 to 70

Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 1.1MHz 5.1V SOIC Operational Amplifier IC
687-TL032ACD
Dual 1.1MHz 5.1V SOIC Operational Amplifier IC 687-TL032ACD
Dual Op Amp, 1.1MHz BW, Low Offset, 5.1V/µs SR, 200pA Ib, 8-SOIC Product overview: TL032ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 5.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 5.1V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032ACD can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.1MHz BW, Low Offset, 5.1V/µs SR, 200pA Ib, 8-SOIC Product overview: TL032ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 5.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 5.1V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL032ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 991431-TL032ACD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
991431-TL032ACD
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 991431-TL032ACD
Win Source Part Number: 991431-TL032ACD Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 2 Standard Package: 75 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 5.1V/µs Gain Bandwidth Product: 1.1 MHz Current - Input Bias: 2 pA Voltage - Input Offset: 570 µV Current - Supply: 422µA (x2 Channels) Current - Output / Channel: 40 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: -TL032ACD-NDR,TL032A CDE4-ND,296-7145-5,2 156-TL032ACD,TL032AC DE4,TEXTISTL032ACD,- TL032ACDE4-NDR,TL032 ACDG4,-TL032ACDE4,TL 032ACDG4-ND Base Product Number: TL032 Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 30 V

Win Source Part Number: 991431-TL032ACD
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 5.1V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 570 µV
Current - Supply: 422µA (x2 Channels)
Current - Output / Channel: 40 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -TL032ACD-NDR,TL032ACDE4-ND,296-7145-5,2156-TL032ACD,TL032ACDE4,TEXTISTL032ACD,-TL032ACDE4-NDR,TL032ACDG4,-TL032ACDE4,TL032ACDG4-ND
Base Product Number: TL032
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V

Buy Now Datasheet
 - TL032ACD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 800uV Offset-Max, BIFET, PDSO8

Operational Amplifier, 2 Func, 800uV Offset-Max, BIFET, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7145-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7145-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7145-5-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TL032ACD
Precision Amplifiers TL032ACD
Precision Amplifiers Enhanced HFET Lw Pwr

Precision Amplifiers Enhanced HFET Lw Pwr

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL032ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL032ACD
Integrated Circuits (ICs) - Linear - Amplifiers TL032ACD
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL032ACD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL032ACD
Instrumentation, OP Amps, Buffer Amps TL032ACD
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL032ACD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL032ACD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL032ACD
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL032ACD 687-TL032ACD 991431-TL032ACD TL032ACD 296-7145-5-ND TL032ACD TL032ACD TL032ACD TL032ACD
Product Name TL032A Enhanced-JFET Low-Power Low-Offset Dual Operational Amplifier Dual 1.1MHz 5.1V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 15 volts 10 volts
VOS 0.8000 millivolts 0.5700 millivolts 0.5700 millivolts
Quiescent Current (IQ) 280 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers