The TL031IDG4 is a single FET-input operational amplifier in an 8-pin SOIC package, measuring 4.9 mm by 6 mm, characterized for operation from −40°C to 85°C with an on-chip offset-voltage trim yielding 1.5 mV maximum offset. It is designed for low-power applications requiring high input impedance, such as sensor interfacing, and operates from ±15 V or ±5 V supplies. The device is a direct upgrade to the TL06x family, offering improved bandwidth and slew rate without increased power consumption.
Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC -40 to 85
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Precision Amplifiers Enh JFET Low-Pwr Prec Op Amp
J-FET Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL031IDG4 | TL031IDG4-ND | TL031IDG4 | TL031IDG4 | TL031IDG4 | TL031IDG4 |
| Product Name | TL031 Enhanced JFET Low-Power Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 10 volts | ||||
| VOS | 1.5 millivolts | 0.5000 millivolts | ||||
| Quiescent Current (IQ) | 280 microamps | |||||
| CMRR | 75 dB |