The TL031 Enhanced JFET Low-Power Precision Operational Amplifier from Texas Instruments is designed to provide improved DC and AC performance compared to the TL06x family of BiFET operational amplifiers. It features on-chip zener trimming for offset voltage, achieving precision grades as low as 1.5 mV, which enhances accuracy in DC-coupled applications. The device operates with low power consumption, typically 6.5 mW per channel, while maintaining higher input impedance suitable for interfacing with high-impedance sensors and low-level AC signals. The TL031 is characterized for operation at temperatures ranging from 0°C to 70°C and is fully specified for dual power supply operation at ±15 V and ±5 V. It is pin-compatible with the TL06x series, allowing for easy upgrades in existing designs. The amplifier is optimized for micropower operation, making it suitable for applications requiring low power without compromising performance. The TL031 is available in various package options, including TSSOP for compact designs.
Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC 0 to 70
1.1MHz JFET Op Amp IC, 1Ch, 15V, 8SOIC Product overview: TL031CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL031CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796853-TL031CDRG4
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 2pA
Voltage - Input Offset: 500μV
Family Name: TL031
Categories: Integrated Circuits (ICs)
Operating Supply Current: 217μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 40mA
SR - Slew Rate: 5.1 V/μs
GBP - Gain Bandwidth Product: 1.1MHz
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Introduction Date: August 01, 2003
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL031CDRG4 | 687-TL031CDRG4 | 796853-TL031CDRG4 |
| Product Name | TL031 Enhanced JFET Low-Power Precision Operational Amplifier | 1.1MHz 15V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL031CDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | |
| VOS | 1.5 millivolts | 0.5000 millivolts | |
| Quiescent Current (IQ) | 280 microamps | ||
| CMRR | 75 dB |