Enhanced JFET Low-Power Precision Operational Amplifier 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TL031CDG4 |
| Product Name | TL031 Enhanced JFET Low-Power Precision Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 1.5 millivolts |
| Quiescent Current (IQ) | 280 microamps |
| CMRR | 75 dB |