Dual Low-Power General-Purpose Operational Amplifier 8-SO 0 to 70
General Purpose Amplifier 2 Circuit 8-SO
General Purpose Amplifier 2 Circuit 8-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1321088-TL022CPSR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,000
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 100 nA
Voltage - Input Offset: 1 mV
Current - Supply: 130µA (x2 Channels)
Current - Output / Channel: 6 mA
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-29177-2,-TL022CP
Base Product Number: TL022
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V
Dual Op Amp, 500kHz BW, 15V, 130uA, SOP, Surface Mount Product overview: TL022CPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 500kHz, 15V, 130uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 500kHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL022CPSR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SO
Operational Amplifiers - Op Amps Dual Low-Power
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit 8-SO
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL022CPSR | 296-TL022CPSRTR-ND | 1321088-TL022CPSR | 687-TL022CPSR | TL022CPSR | TL022CPSR | TL022CPSR | TL022CPSR | TL022CPSR | TL022CPSR |
| Product Name | TL022 Dual Low-Power General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual SMD 500kHz 15V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 volts | 30 volts | ||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 125 microamps | |||||||||
| CMRR | 60 dB |