Dual Low-Power General-Purpose Operational Amplifier 8-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TL022CPE4 |
| Product Name | TL022 Dual Low-Power General-Purpose Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 5 millivolts |
| Quiescent Current (IQ) | 125 microamps |
| CMRR | 60 dB |