Dual Low-Power General-Purpose Operational Amplifier 8-PDIP 0 to 70
General Purpose Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 500kHz BW, 15V, 250nA Ib, 1mV Vos, 8-PDIP Product overview: TL022CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL022CP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 043107-TL022CP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 130μA
Channel Output Current: 6mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 2 Circuit 8-PDIP
OP AMP, 500KHZ, 0.5V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
IC, OP AMP, DUAL LOW POWER; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual Low Pwr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL022CP | 296-7142-5-ND | 687-TL022CP | 043107-TL022CP | TL022CP | 76C9020 | TL022CP | TL022CP | TL022CP | TL022CP |
| Product Name | TL022 Dual Low-Power General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 500kHz 15V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL022CP | Instrumentation, OP Amps, Buffer Amps | Op Amp, 500Khz, 0.5V/us, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 500KHZ 8DIP | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 5 to 15 volts | 10 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 125 microamps | |||||||||
| CMRR | 60 dB |