Dual low-power operational amplifier in 8-pin SOIC package with 0°C to 70°C operating temperature range, designed for battery-operated and general-purpose analog applications. Features include low power consumption of 170 mW typical with ±2-V supplies, output short-circuit protection, internal frequency compensation, and latch-up-free operation. Supply voltage range is ±5 V to ±15 V. Input offset voltage is 5 mV maximum, input bias current is 250 nA maximum, and unity-gain bandwidth is 0.5 MHz. Output swing reaches 20 V peak-to-peak with high-impedance loads. The device is RoHS compliant with NIPDAU lead finish and Level-1 MSL rating.
Dual Low-Power General-Purpose Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1107477-TL022CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 130μA
Channel Output Current: 6mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 500kHz BW, 15V, 2Ch, Bipolar, 8-SOIC Product overview: TL022CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL022CDRG4 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual Low-Pwr Gen- Purp Op Amp
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL022CDRG4 | 1107477-TL022CDRG4 | TL022CDRG4-ND | 687-TL022CDRG4 | TL022CDRG4 | TL022CDRG4 | TL022CDRG4 | TL022CDRG4 |
| Product Name | TL022 Dual Low-Power General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL022CDRG4 | Instrumentation, Op Amps, Buffer Amps | Dual 500kHz 15V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 10 volts | ||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 125 microamps | |||||||
| CMRR | 60 dB |