Texas Instruments TIR1000 Standalone IrDA Encoder & Decoder TIR1000PWR

Description
Standalone IrDA Encoder & Decoder 8-TSSOP 0 to 70
Request a Quote
Description
Standalone IrDA Encoder & Decoder 8-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TIR1000PWR is a standalone IrDA encoder and decoder in an 8-pin TSSOP package, measuring 3.00mm × 4.40mm, designed to interface a UART with infrared data communication systems at data rates from 1200 bps to 115 kbps. It operates from a supply voltage of 2.7V to 5.5V and supports IrDA and HPSIR protocols. The device is rated for an operating temperature range of 0°C to 70°C and complies with RoHS standards, with a moisture sensitivity level of 1 and a peak reflow temperature of 260°C.

Datasheet Summary
Powered by GS/AI

The TIR1000PWR is a standalone IrDA encoder and decoder in an 8-pin TSSOP package, measuring 3.00mm × 4.40mm, designed to interface a UART with infrared data communication systems at data rates from 1200 bps to 115 kbps. It operates from a supply voltage of 2.7V to 5.5V and supports IrDA and HPSIR protocols. The device is rated for an operating temperature range of 0°C to 70°C and complies with RoHS standards, with a moisture sensitivity level of 1 and a peak reflow temperature of 260°C.

Suppliers

Company
Product
Description
Supplier Links
TIR1000 Standalone IrDA Encoder & Decoder - TIR1000PWR - Texas Instruments
Dallas, TX, United States
TIR1000 Standalone IrDA Encoder & Decoder
TIR1000PWR
TIR1000 Standalone IrDA Encoder & Decoder TIR1000PWR
Standalone IrDA Encoder & Decoder 8-TSSOP 0 to 70

Standalone IrDA Encoder & Decoder 8-TSSOP 0 to 70

Buy Now Datasheet
Encoders, Decoders, Converters - 296-6573-6-ND - DigiKey
Thief River Falls, MN, United States
Encoders, Decoders, Converters
296-6573-6-ND
Encoders, Decoders, Converters 296-6573-6-ND
Infrared Encoder/Decoder IC 8-TSSOP

Infrared Encoder/Decoder IC 8-TSSOP

Buy Now Datasheet
Encoders, Decoders, Converters - 296-6573-2-ND - DigiKey
Thief River Falls, MN, United States
Encoders, Decoders, Converters
296-6573-2-ND
Encoders, Decoders, Converters 296-6573-2-ND
Infrared Encoder/Decoder IC 8-TSSOP

Infrared Encoder/Decoder IC 8-TSSOP

Buy Now Datasheet
Encoders, Decoders, Converters - 296-6573-1-ND - DigiKey
Thief River Falls, MN, United States
Encoders, Decoders, Converters
296-6573-1-ND
Encoders, Decoders, Converters 296-6573-1-ND
Infrared Encoder/Decoder IC 8-TSSOP

Infrared Encoder/Decoder IC 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number TIR1000PWR 296-6573-6-ND
Product Name TIR1000 Standalone IrDA Encoder & Decoder Encoders, Decoders, Converters
Function Decoder Decoder
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS145 BCD-to-Decimal Decoders/Drivers - 85084012A - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9758201QEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD74HCT139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HCT139E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
Specs
Function Decoder
Input Lines 3
Output Lines 8
View Details