Texas Instruments 700V 3A TO-220 Triac TIC206N

Description
TRIAC, TRIAC,700V V(DRM),3A I(T)RMS,TO-220 Product overview: TIC206N from Texas Instruments is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 3A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC206N can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRIAC, TRIAC,700V V(DRM),3A I(T)RMS,TO-220 Product overview: TIC206N from Texas Instruments is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 3A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC206N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 3A TO-220 Triac
300-TIC206N
700V 3A TO-220 Triac 300-TIC206N
TRIAC, TRIAC,700V V(DRM),3A I(T)RMS,TO-220 Product overview: TIC206N from Texas Instruments is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 3A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC206N can be used for catalog matching and distributor lookup.

TRIAC, TRIAC,700V V(DRM),3A I(T)RMS,TO-220 Product overview: TIC206N from Texas Instruments is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 3A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC206N can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Thyristors - TIC206N - 1099298-TIC206N - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TIC206N
1099298-TIC206N
TVS - TVS - Thyristors - TIC206N 1099298-TIC206N
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099298-TIC206N Categories: TVS - Thyristors Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099298-TIC206N
Categories: TVS - Thyristors
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-TIC206N 1099298-TIC206N
Product Name 700V 3A TO-220 Triac TVS - TVS - Thyristors - TIC206N
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data