Texas Instruments High-Performance Analog Evaluation Boards - Op Amps - TI-PLABS-AMP-EVM TI-PLABS-AMP-EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 790998-TI-PLABS-AMP- EVM Output Type: Single-Ended Amplifier Type: General Supplied Contents: Board(s) Utilized IC / Part: OPA140, OPA171, OPA188, OPA211, OPA277 Family Name: TI-PLABS-AMP-EVM Board Type: Partially Populated Channels per IC: 1 - Single, 2 - Dual Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 790998-TI-PLABS-AMP- EVM Output Type: Single-Ended Amplifier Type: General Supplied Contents: Board(s) Utilized IC / Part: OPA140, OPA171, OPA188, OPA211, OPA277 Family Name: TI-PLABS-AMP-EVM Board Type: Partially Populated Channels per IC: 1 - Single, 2 - Dual Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Op Amps - TI-PLABS-AMP-EVM - 790998-TI-PLABS-AMP-EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - TI-PLABS-AMP-EVM
790998-TI-PLABS-AMP-EVM
Evaluation Boards - Op Amps - TI-PLABS-AMP-EVM 790998-TI-PLABS-AMP-EVM
Manufacturer: Texas Instruments Win Source Part Number: 790998-TI-PLABS-AMP- EVM Output Type: Single-Ended Amplifier Type: General Supplied Contents: Board(s) Utilized IC / Part: OPA140, OPA171, OPA188, OPA211, OPA277 Family Name: TI-PLABS-AMP-EVM Board Type: Partially Populated Channels per IC: 1 - Single, 2 - Dual Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 790998-TI-PLABS-AMP-EVM
Output Type: Single-Ended
Amplifier Type: General
Supplied Contents: Board(s)
Utilized IC / Part: OPA140, OPA171, OPA188, OPA211, OPA277
Family Name: TI-PLABS-AMP-EVM
Board Type: Partially Populated
Channels per IC: 1 - Single, 2 - Dual
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Op Amp Evaluation Boards - 296-42225-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
296-42225-ND
Op Amp Evaluation Boards 296-42225-ND
TI PRECISION LABS OP AMP BOARD

TI PRECISION LABS OP AMP BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - TI-PLABS-AMP-EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
TI-PLABS-AMP-EVM
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards TI-PLABS-AMP-EVM
EVAL MODULE TI-PLABS-AMP

EVAL MODULE TI-PLABS-AMP

Supplier's Site
Eval Test Board, Operation Amplifier; Silicon Manufacturer Texas Instruments - 26AJ9855 - Newark, An Avnet Company
Chicago, IL, United States
Eval Test Board, Operation Amplifier; Silicon Manufacturer Texas Instruments
26AJ9855
Eval Test Board, Operation Amplifier; Silicon Manufacturer Texas Instruments 26AJ9855
EVAL TEST BOARD, OPERATION AMPLIFIER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:OPA211, OPA188, OPA171, OPA277, OPA140; Kit Application Type:Signal Conditioning; Application Sub Type:Operational Amplifier; Kit RoHS Compliant: NA

EVAL TEST BOARD, OPERATION AMPLIFIER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:OPA211, OPA188, OPA171, OPA277, OPA140; Kit Application Type:Signal Conditioning; Application Sub Type:Operational Amplifier; Kit RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 790998-TI-PLABS-AMP-EVM 296-42225-ND TI-PLABS-AMP-EVM 26AJ9855
Product Name Evaluation Boards - Op Amps - TI-PLABS-AMP-EVM Op Amp Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards Eval Test Board, Operation Amplifier; Silicon Manufacturer Texas Instruments
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2326818 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
Sensor Development Boards and Evaluation Kits - 10220469-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB,TCW1-392-3+,JC0603C,50 OHM - TB-922+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2863996 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details